NEN-EN 2020
Bearings-airframe rolling single row, self aligning roller bearings in corrosion resisting steel diameter series 3 and 4 - Dimensions and loads - Aerospace series (inactive for new design, see EN 3292)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1984 |
| Status: | active |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This standard specifies the characteristics, of rigid single row ball bearings of diameter series 3 and 4 designed to withstand only slow rotations and oscillations under load. They are intended for use between fixed and moving parts of the aircraft structure and their control mechanisms.
Document History
NEN-EN 2020
June 1, 1984
Bearings-airframe rolling single row, self aligning roller bearings in corrosion resisting steel diameter series 3 and 4 - Dimensions and loads - Aerospace series (inactive for new design, see EN 3292)
This standard specifies the characteristics, of rigid single row ball bearings of diameter series 3 and 4 designed to withstand only slow rotations and oscillations under load. They are intended for...