NEN-EN 3063
Aerospace Series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy) - Classification: 1210 MPa (at ambient temperature)/730°C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1994 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of double hexagon headed bolts with close tolerance shank and medium length thread, in NI-P101HT, for aerospace applications.
Document History
NEN-EN 3063
August 1, 1994
Aerospace Series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy) - Classification: 1210 MPa (at ambient temperature)/730°C
This standard specifies the characteristics of double hexagon headed bolts with close tolerance shank and medium length thread, in NI-P101HT, for aerospace applications.