NEN-EN 2879

Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235 °C

active, Most Current
Organization: NEN
Publication Date: 1 January 2017
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30
scope:

NEN-EN 2879 specifies the characteristics of self-locking, air resistant, sealing, floating, two lug anchor nuts, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated. Classification: 900 MPa / 235 °C).

Document History

NEN-EN 2879
January 1, 2017
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235 °C
NEN-EN 2879 specifies the characteristics of self-locking, air resistant, sealing, floating, two lug anchor nuts, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated....
Advertisement