NEN-EN 3155-082

Aerospace series - Electrical contacts used in elements of connection - Part 082: Contacts, electrical, female, type A, crimp, class S - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 3155-082 specifies the required characteristics, tests and tooling applicable to female electrical contacts 082, type A, crimp, class S used in elements of connection according to EN 3155-002. It shall be used together with EN 3155-001. The associated male contacts are defined in EN 3155-008 and EN 3155-070.

Document History

NEN-EN 3155-082
November 1, 2015
Aerospace series - Electrical contacts used in elements of connection - Part 082: Contacts, electrical, female, type A, crimp, class S - Product standard
NEN-EN 3155-082 specifies the required characteristics, tests and tooling applicable to female electrical contacts 082, type A, crimp, class S used in elements of connection according to EN 3155-002....
Advertisement