NEN-EN 3008

Aerospace series - Bolts, hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1275 MPa (at ambient temperature)/650°C

active, Most Current
Organization: NEN
Publication Date: 1 July 1998
Status: active
ICS Code (Bolts, screws, studs): 49.030.20
scope:

Specifies the characteristics of hexagon headed bolts with relieved shank and long thread, in NI-P100HT, for aerospace applications. Classification: 1275 MPa/650°C.

Document History

NEN-EN 3008
July 1, 1998
Aerospace series - Bolts, hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1275 MPa (at ambient temperature)/650°C
Specifies the characteristics of hexagon headed bolts with relieved shank and long thread, in NI-P100HT, for aerospace applications. Classification: 1275 MPa/650°C.
Advertisement