NEN-EN 4045

Aerospace series - Capillary tubes, seamless in heat resisting alloys - Diameter 0,6 mm ≤ D ≤2 mm - Dimensions

active, Most Current
Organization: NEN
Publication Date: 1 October 2001
Status: active
Page Count: 9
ICS Code (Aerospace fluid systems and components): 49.080
scope:

Specifies the dimensions and tolerances of: Capillary tubes, seamless in heat resisting alloys;Diameter 0,6 mm ≤ D ≤2 mm for aerospace applications.

Document History

NEN-EN 4045
October 1, 2001
Aerospace series - Capillary tubes, seamless in heat resisting alloys - Diameter 0,6 mm ≤ D ≤2 mm - Dimensions
Specifies the dimensions and tolerances of: Capillary tubes, seamless in heat resisting alloys;Diameter 0,6 mm ≤ D ≤2 mm for aerospace applications.
Advertisement