NEN-EN 3155-024
Aerospace series - Electrical contacts used in elements of connection - Part 024: Contacts, electrical, triaxial, size 8, male, type D, crimp, class S - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the required characteristics and tests applicable to male electrical contacts, type D, crimp, class S, - 65 °C to 200 °C, size 8 used in elements of connection according to EN 3155-001. It shall be used together with EN 3155-001. The associated female contacts are defined in EN 3155-025.
Document History
NEN-EN 3155-024
June 1, 2006
Aerospace series - Electrical contacts used in elements of connection - Part 024: Contacts, electrical, triaxial, size 8, male, type D, crimp, class S - Product standard
This standard specifies the required characteristics and tests applicable to male electrical contacts, type D, crimp, class S, - 65 °C to 200 °C, size 8 used in elements of connection according to EN...