NEN-EN 387

Glued laminated timber - Large finger joints - Performance requirements and minimum production requirements

inactive
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 16
ICS Code (Other wood-based panels): 79.060.99
scope:

This standard specifies requirements for large finger joints and minimum requirements for the production of these in structural members of glued laminated timber also with corner pieces of laminated veneer lumber or plywood with a finger length of at least 45 mm. The glued laminated timber and the laminated veneer lumber shall be made from conifers and poplar. Such finger joints may be employed for joints in straight beams or for frame corners.

Document History

November 1, 2001
Glued laminated timber - Large finger joints - Performance requirements and minimum production requirements
This standard specifies requirements for large finger joints and minimum requirements for the production of these in structural members of glued laminated timber also with corner pieces of laminated...
NEN-EN 387
February 1, 2001
Glued laminated timber - Large finger joints - Performance requirements and minimum production requirements
This standard specifies requirements for large finger joints and minimum requirements for the production of these in structural members of glued laminated timber also with corner pieces of laminated...
October 1, 1990
Glued laminated timber - Production requirements for large finger joints
Specifies requirements for large finger joints and minimum requirements for the production of these in structural members of glued laminated timber made from coniferous wood. Such finger joints may...
Advertisement