NEN-EN 4056-004

Aerospace series - Cable ties for harnesses - Part 004: Plastic cable ties - For operating temperatures - 55 °C to 105 °C and - 55 °C to 150 °C - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 January 2015
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 4056-004 defines the characteristics of cable ties with either internal or external serrations manufactured entirely from plastics material, for installation under controlled tension on aircraft cable harnesses. It shall be used together with EN 4056-001.

Document History

NEN-EN 4056-004
January 1, 2015
Aerospace series - Cable ties for harnesses - Part 004: Plastic cable ties - For operating temperatures - 55 °C to 105 °C and - 55 °C to 150 °C - Product standard
NEN-EN 4056-004 defines the characteristics of cable ties with either internal or external serrations manufactured entirely from plastics material, for installation under controlled tension on...
Advertisement