NEN-EN 4449

Aerospace series - Aluminium alloy AL-P7050 - T76 - Sheet - 0,8 mm ≤ a ≤ 6 mm

active, Most Current
Organization: NEN
Publication Date: 1 September 2005
Status: active
Page Count: 13
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the requirements relating to: Aluminium alloy AL-P7050-T76 Sheet 0,8 mm da d6 mm for aerospace applications.

Document History

NEN-EN 4449
September 1, 2005
Aerospace series - Aluminium alloy AL-P7050 - T76 - Sheet - 0,8 mm ≤ a ≤ 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P7050-T76 Sheet 0,8 mm da d6 mm for aerospace applications.
Advertisement