NEN-EN 4539-003
Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Wide series - Dimensions and loads - Part 003: Inch series with low friction coefficient
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2010 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This standard specifies the characteristics of bearings, spherical plain in corrosion resisting steel with self-lubricating liner, elevated load under low oscillations, with low friction coefficient, wide series, inch series. They shall be used in the temperature range - 54 °C to 120 °C.
Document History
NEN-EN 4539-003
November 1, 2010
Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Wide series - Dimensions and loads - Part 003: Inch series with low friction coefficient
This standard specifies the characteristics of bearings, spherical plain in corrosion resisting steel with self-lubricating liner, elevated load under low oscillations, with low friction coefficient,...