NEN-EN 4073
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification 1 100 MPa (at ambient temperature) / 235 °C
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2009 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This European Standard specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated. Classification: 1 100 MPa 1) / 235 °C
Document History
July 1, 2023
Aerospace series - Screws, pan head, hexalobular recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature) / 235 °C
This document specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated.
Classification: 1 100 MPa 1 / 235 °C...
April 1, 2016
Aerospace series - Screws, pan head, hexalobular recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
NEN-EN 4073 specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated. Classification: 1100 MPa 1) / 235 °C 2).
NEN-EN 4073
November 1, 2009
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification 1 100 MPa (at ambient temperature) / 235 °C
This European Standard specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated. Classification: 1 100...