NEN-EN 4694
Aerospace series - Tie rod with integrated bolts - Assembly code D, E and F
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
NEN-EN 4694 specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range - 55 °C to 85 °C. The rod ends should not be screwed completely apart.
Document History
NEN-EN 4694
October 1, 2017
Aerospace series - Tie rod with integrated bolts - Assembly code D, E and F
NEN-EN 4694 specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range...