NEN-EN 483

Gas-fired central heating boilers fitted with atmospheric burners - Type C boilers of nominal heat input not exceeding 70 kW

inactive
Organization: NEN
Publication Date: 1 June 1991
Status: inactive
Page Count: 160
ICS Code (Central heating systems): 91.140.10
scope:

This standard specifies the requirements and test methods concerning, in particular, the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and marking of gas-fired central heating boilers that are fitted with atmospheric burners, fan-assisted atmospheric burners or premixed burners, and that are hereafter referred to as "boilers".

Document History

December 1, 2007
Gas fired central heating boilers - Type C boilers of nominal heat input not exceeding 70 kW
A description is not available for this item.
December 1, 2006
Gas-fired central heating boilers - Type C boilers of nominal heat input not exceeding 70 kW
A description is not available for this item.
May 1, 2005
Gas-fired central heating boilers - Type C boilers of nominal heat input not exceeding 70 kW
A description is not available for this item.
August 1, 2001
Gas-fired central heating boilers - Type C boilers of nominal heat input not exceeding 70 kW
A description is not available for this item.
November 1, 1999
Gas-fired central heating boilers - Type C boilers of nominal heat input not exceeding 70 kW
This standard specifies the requirements and test methods concerning, in particular, the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and...
January 1, 1994
Gas-fired central heating boilers fitted with atmospheric burners - Type C boilers of nominal heat input not exceeding 70 kW
This standard specifies the requirements and test methods concerning, in particular, the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and...
NEN-EN 483
June 1, 1991
Gas-fired central heating boilers fitted with atmospheric burners - Type C boilers of nominal heat input not exceeding 70 kW
This standard specifies the requirements and test methods concerning, in particular, the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and...

References

Advertisement