NEN-EN 50117-11-1

Coaxial cables - Part 11-1: Sectional specification for coaxial cables for analoque and digital signal transmission - Distribution and trunk cables for systems operating at 5 MHz - 1 000 MHz

pending, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: pending
Page Count: 16
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This European Standard relates to EN 50117-1 and should be read in conjunction with this generic specification. This specification applies to distribution and trunk cables for analogue and digital signal transmission e.g. for cable networks for television signals, sound signals and interactive services in accordance with EN 60728 series and with the EN 50173 and EN 50174 series. Cables according to this standard are designed for an operating temperature range from -40 °C and +70 °C1 and at frequencies between 5 MHz and 1 000 MHz. The purpose of this European Standard is to specify the applicable test methods and requirements for the electrical, mechanical, environmental and fire performance of the cables.

Document History

NEN-EN 50117-11-1
November 1, 2015
Coaxial cables - Part 11-1: Sectional specification for coaxial cables for analoque and digital signal transmission - Distribution and trunk cables for systems operating at 5 MHz - 1 000 MHz
This European Standard relates to EN 50117-1 and should be read in conjunction with this generic specification. This specification applies to distribution and trunk cables for analogue and digital...
Advertisement