NEN-EN 50193-2-1

Electric instantaneous water heaters - Part 2-1: Methods for measuring the performance - Multifunctional electric instantaneous water heaters

inactive
Organization: NEN
Publication Date: 1 November 2014
Status: inactive
Page Count: 28
ICS Code (Water heating equipment): 91.140.65
scope:

NEN-EN 50193-2-1 is applicable with the following exception: This European Standard applies to electrical instantaneous water heaters designed to operate as multifunctional appliances with electric rated power >2 kW. This European Standard specifies tests for the assessment of the performance.

Document History

June 1, 2016
Electric instantaneous water heaters - Part 2-1: Methods for measuring the performance - Multifunctional electric instantaneous water heaters
NEN-EN 50193-2-1 is applicable with the following exception: This European Standard applies to electrical instantaneous water heaters designed to operate as multifunctional appliances with electric...
NEN-EN 50193-2-1
November 1, 2014
Electric instantaneous water heaters - Part 2-1: Methods for measuring the performance - Multifunctional electric instantaneous water heaters
NEN-EN 50193-2-1 is applicable with the following exception: This European Standard applies to electrical instantaneous water heaters designed to operate as multifunctional appliances with electric...

References

Advertisement