NEN-EN 50464-1
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
| Organization: | NEN |
| Publication Date: | 1 May 2007 |
| Status: | active |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This document covers transformers from 50 kVA to 2 500 kVA intended for operation in three-phase distribution networks, for indoor or outdoor continuous service, 50 Hz, immersed in mineral oil, natural cooling, with two windings: - a primary (high-voltage) winding with a highest voltage for equipment from 3,6 kV to 36 kV; - a secondary (low-voltage) winding with a highest voltage for equipment not exceeding 1,1 kV.
Document History