NEN-EN 50592

Railway applications - Testing of rolling stock for electromagnetic compatibility with axle counters

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 27
ICS Code (Electric traction equipment): 29.280
ICS Code (Tractive stock): 45.060.10
scope:

NEN-EN 50592 defines, for the purpose of ensuring compatibility between rolling stock and axle counter systems, the measurement and evaluation methods of rolling stock emissions to demonstrate compatibility. The established limits for compatibility are defined as magnetic field strength that can disturb the axle counter detectors, as part of the axle counter system. In the relevant frequency range of the axle counter detectors the magnetic field is dominant and only this type of field is considered. Experience has shown that the effects of electric fields are insignificant and therefore not considered.

Document History

NEN-EN 50592
October 1, 2016
Railway applications - Testing of rolling stock for electromagnetic compatibility with axle counters
NEN-EN 50592 defines, for the purpose of ensuring compatibility between rolling stock and axle counter systems, the measurement and evaluation methods of rolling stock emissions to demonstrate...
October 1, 2014
Railway applications - Testing of rolling stock for electromagnetic compatibility with axle counters
NEN-EN 50592 defines, for the purpose of ensuring compatibility between rolling stock and axle counter systems, the measurement and evaluation methods of rolling stock emissions to demonstrate...

References

Advertisement