NEN-EN 50290-2-33

Communication cables - Part 2-33: Common design rules and construction - Polyethylene insulation compounds for multi element metallic cables for indoor installation (data cable)

active, Most Current
Organization: NEN
Publication Date: 1 June 2016
Status: active
Page Count: 11
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

NEN-EN 50290-2-33 gives specific requirements for Polyethylene (PE) compounds to be used for multi element metallic data cables for indoor application. The standard includes Low Density (LD), Medium Density (MD) and High Density (HD) Polyethylene compounds. It is to be read in conjunction with EN 50290-2-20, the product standard EN 50288 and other applicable product standards. Using compound and type test data as outlined in this standard, the compound supplier will have sufficient data to demonstrate compliance and warrant that the material is suitable for the specified application.

Document History

NEN-EN 50290-2-33
June 1, 2016
Communication cables - Part 2-33: Common design rules and construction - Polyethylene insulation compounds for multi element metallic cables for indoor installation (data cable)
NEN-EN 50290-2-33 gives specific requirements for Polyethylene (PE) compounds to be used for multi element metallic data cables for indoor application. The standard includes Low Density (LD), Medium...
Advertisement