NEN-EN 563
Safety of machinery - Temperatures of touchable surface - Ergonomics data to establish temperature limit values for hot surfaces
| Organization: | NEN |
| Publication Date: | 1 December 1994 |
| Status: | inactive |
| ICS Code (Safety of machinery): | 13.110 |
| ICS Code (Ergonomics): | 13.180 |
scope:
This standard establishes ergonomics data and their use in establishing temperature limit values for hot surface and in the assessment of the risks of burning. This standard is applicable within the field of application of the EN 292 to hot surfaces of machinery that are or can be touched during normal use. In this standard an Austrian A-deviation is included. AN A-deviation is a national deviation due to regulations, the alteration of which is for the time being outside the competence of the CEN/CENELEC member.
Document History