NEN-EN 504

Roofing products from metal sheet - Specification for fully supported roofing products of copper sheet

active, Most Current
Organization: NEN
Publication Date: 1 November 1999
Status: active
Page Count: 17
ICS Code (Roofs): 91.060.20
scope:

This European standard specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from copper sheet. This standard establishes the general characteristics, definitions, labelling and quality control for the products, together with requirements for the materials from which the products can be manufactured, and is intended to be used either by the manufacturer to ensure that his products comply with the requirements before they are despatched from the factory or by the purchaser to verify that the procucts comply when purchased. It specifies the requirements for products which enable them to meet all normal service conditions. Products can be prefabricated or semiformed products as well as strip and sheet for on-site-formed applications, e.g. standing-seam -roofs. The standard applies to all discontinuously laid and fully supported roofing products made of copper sheets and strips. No requirements for supporting construction ,design of roof system appliccation and execution of connections and flashings are included.

Document History

NEN-EN 504
November 1, 1999
Roofing products from metal sheet - Specification for fully supported roofing products of copper sheet
This European standard specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from copper sheet. This standard establishes the general characteristics,...
June 1, 1996
Roofing products from metal sheet - Specification for fully supported roofing products of copper sheet
This European standard specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from copper sheet. This standard establishes the general characteristics,...
September 1, 1991
Roofing products from metal sheet - Standard specification for fully supported roofing products from copper sheet
This European standard specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from copper sheet. This standard establishes the general characteristics,...
Advertisement