NEN-EN 60335-2-61

Safety of household and similar electrical appliances - Part 2-61: Particular requirements for thermal storage room heaters

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1996
Status: inactive
Page Count: 48
ICS Code (Domestic, commercial and industrial heating appliances): 97.100
scope:

Deals with the safety of thermal storage room heaters for household and similar purposes which are intended to heat the room in which they are located, their rated voltage being not more than 250 V for single phase appliances and 480 V for other appliances. It should be used in conjunction with the third edition (1991) of IEC 335-1.

Document History

NEN-EN 60335-2-61
July 1, 1996
Safety of household and similar electrical appliances - Part 2-61: Particular requirements for thermal storage room heaters
Deals with the safety of thermal storage room heaters for household and similar purposes which are intended to heat the room in which they are located, their rated voltage being not more than 250 V...
Advertisement