NEN-EN 50483-2
Test requirements for low voltage aerial bundled cable accessories - Part 2: Tension and suspension clamps for self supporting system
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
EN 50483 series applies to overhead line fittings for tensioning, supporting and connecting aerial bundled cables (ABC) of rated voltage U0/U (Um): 0,6/1 (1,2) kV. This Part 2 applies to tensioning devices consisting of tension and suspension clamps designed to be used for installation of self supporting ABC defined in HD 626. Tests described in this document are type tests.
Document History
NEN-EN 50483-2
February 1, 2009
Test requirements for low voltage aerial bundled cable accessories - Part 2: Tension and suspension clamps for self supporting system
EN 50483 series applies to overhead line fittings for tensioning, supporting and connecting aerial bundled cables (ABC) of rated voltage U0/U (Um): 0,6/1 (1,2) kV. This Part 2 applies to tensioning...
June 1, 2007
Test requirements for low voltage aerial bundled cable accessories - Part 2: Tension and suspension clamps for self supporting system
EN 50483 series applies to overhead line fittings for tensioning, supporting and connecting aerial bundled cables (ABC) of rated voltage U0/U (Um): 0,6/1 (1,2) kV. This Part 2 applies to tensioning...