NEN-EN 55016-1-1

Specification for radio disturbance and immunity measuring apparatus and methods:Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus

inactive
Organization: NEN
Publication Date: 1 November 2004
Status: inactive
Page Count: 81
ICS Code (Immunity): 33.100.20
ICS Code (Emission): 33.100.10
scope:

This part of CISPR 16 is designated a basic standard, which specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages, currents and fields in the frequency range 9 kHz to 18 GHz. In addition, requirements are specified for specialized equipment for discontinuous disturbance measurements. The requirements include the measurement of broadband and narrowband types of radio disturbance. The receiver types covered include the following: a) the quasi-peak measuring receiver, b) the peak measuring receiver, c) the average measuring receiver, d) the r.m.s. measuring receiver. In addition there are specifications for spectrum analyzers, scanning receivers and audio-frequency voltmeters. The requirements of this publication shall be complied with at all frequencies and for all levels of radio disturbance voltages, currents, power or field strengths within the CISPR indicating range of the measuring equipment. CISPR 16-1 has been reorganised into 5 parts, to accommodate growth and easier maintenance.

Document History

October 1, 2014
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus
A description is not available for this item.
October 1, 2011
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus
A description is not available for this item.
January 1, 2011
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus
A description is not available for this item.
November 1, 2010
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus
A description is not available for this item.
April 1, 2010
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus
This part of CISPR 16 specifies the characteristics and performance of equipment for the measurement of radio disturbance in the frequency range 9 kHz to 18 GHz. In addition, requirements are...
March 1, 2008
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus
A description is not available for this item.
May 1, 2007
Specification for radio disturbance and immunity measuring apparatus and methods:Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus
This part of CISPR 16 is designated a basic standard, which specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages, currents and fields in the...
May 1, 2007
Specification for radio disturbance and immunity measuring apparatus and methods:Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus
A description is not available for this item.
September 1, 2005
Specification for radio disturbance and immunity measuring apparatus and methods:Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus
A description is not available for this item.
NEN-EN 55016-1-1
November 1, 2004
Specification for radio disturbance and immunity measuring apparatus and methods:Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus
This part of CISPR 16 is designated a basic standard, which specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages, currents and fields in the...
July 1, 2004
Specification for radio disturbance and immunity measuring apparatus and methods:Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus
This part of CISPR 16 is designated a basic standard, which specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages, currents and fields in the...

References

Advertisement