NEN-EN 79
Methods of testing doors - Behaviour of door leaves placed between two different climates
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 1990 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
The present standard describes the method which is to be used to test the behaviour of door leaves placed between two different climates each of which is kept constant (categories I, II and III - ordered by increasing severity). This standard can be applied to all doors which are nominally flat and rigid.
Document History
NEN-EN 79
July 1, 1990
Methods of testing doors - Behaviour of door leaves placed between two different climates
The present standard describes the method which is to be used to test the behaviour of door leaves placed between two different climates each of which is kept constant (categories I, II and III -...