NEN-EN 940+A1
Safety of woodworking machines - Combined woodworking machines
| Organization: | NEN |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Woodworking machines): | 79.120.10 |
scope:
This document specifies all significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to stationary and displaceable combined woodworking machines with two or more of only the following integrated units: - surface planing, - circular sawing (working simultaneously or not with vertical spindle moulding unit), - vertical spindle moulding, - boring [mortising] and - thickness planing hereinafter referred to as machines, designed to cut solid wood, chipboard, fibreboard, plywood, and also these materials where they are covered with plastic laminates or edging or veneer, when they are used as intended and under the conditions foreseen by the manufacturer !including reasonably foreseeable misuse
Document History