NEN-EN-IEC 60335-2-70
Household and similar electrical appliances - Safety - Part 2-70: Particular requirements for milking machines
active
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Other agricultural machines and equipment): | 65.060.99 |
scope:
Deals with the safety of milking machines, to be used in stalls and in the open, that are designed for milking farm animals, such as cows, the rated voltage of the milking machines being not more than 250 V for single-phase operation and 480 V for other operations.
Document History
July 1, 2007
Household and similar electrical appliances - Safety - Part 2-70: Particular requirements for milking machines
A description is not available for this item.
NEN-EN-IEC 60335-2-70
February 1, 2003
Household and similar electrical appliances - Safety - Part 2-70: Particular requirements for milking machines
Deals with the safety of milking machines, to be used in stalls and in the open, that are designed for milking farm animals, such as cows, the rated voltage of the milking machines being not more...