NEN-EN-IEC 60534-2-5
Industrial-process control valves - Part 2-5: Flow capacity - Sizing equations for fluid flow through multistage control valves with interstage recovery
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2003 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
Gives equations for predicting the flow of compressible and incompressible fluids multistage control valves. Is based on standard hydrodynamic equations for Newtonian incompressible fluids. Is applicable only to those designs of multistage multipath control valves and multistage single path control valves.
Document History
NEN-EN-IEC 60534-2-5
November 1, 2003
Industrial-process control valves - Part 2-5: Flow capacity - Sizing equations for fluid flow through multistage control valves with interstage recovery
Gives equations for predicting the flow of compressible and incompressible fluids multistage control valves. Is based on standard hydrodynamic equations for Newtonian incompressible fluids. Is...