NEN-EN-IEC 60079-20-1

Explosive atmospheres - Part 20-1: Material characteristics for gas and vapour classification - Test methods and data

active
Organization: NEN
Publication Date: 1 March 2010
Status: active
Page Count: 88
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 provides guidance on classification of gases and vapours. It describes a test method intended for the measurement of the maximum experimental safe gaps (MESG) for gas- or vapour-air mixtures under normal conditions of temperature1 and pressure so as to permit the selection of an appropriate group of equipment. The method does not take into account the possible effects of obstacles on the safe gaps2. This standard describes also a test method intended for use in the determination of the auto-ignition temperature of a chemically pure vapour or gas in air at atmospheric pressure. The tabulated values of chemical and engineering properties of substances are provided to assist engineers in their selection of equipment to be used in hazardous areas. It is hoped to publish further data from time to time, as the results of tests made in several countries become available. The scope of these data has been selected with particular reference to the use of equipment in hazardous areas, and notice has been taken of standard measurement methods.

Document History

Explosive Atmospheres - Part 20-1: Material characteristics for gas and vapour classification - Test methods and data
A description is not available for this item.
NEN-EN-IEC 60079-20-1
March 1, 2010
Explosive atmospheres - Part 20-1: Material characteristics for gas and vapour classification - Test methods and data
This part of IEC 60079 provides guidance on classification of gases and vapours. It describes a test method intended for the measurement of the maximum experimental safe gaps (MESG) for gas- or...

References

Advertisement