NEN-EN-IEC 60749-42

Semiconductor devices - Mechanical and climatic test methods - Part 42: Temperature and humidity storage

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
ICS Code (Semiconductor devices in general): 31.080.01
scope:

NEN-EN-IEC 60749-42 provides a test method to evaluate the endurance of semiconductor devices used in high temperature and high humidity environments. This test method is used to evaluate the endurance against corrosion of the metallic interconnection of chips of semiconductor devices contained in plastic moulded and other types of packages. It is also used as a means of accelerating the leakage phenomena due to the moisture penetration through the passivation film and as a pre-conditioning for various kinds of tests.

Document History

NEN-EN-IEC 60749-42
October 1, 2014
Semiconductor devices - Mechanical and climatic test methods - Part 42: Temperature and humidity storage
NEN-EN-IEC 60749-42 provides a test method to evaluate the endurance of semiconductor devices used in high temperature and high humidity environments. This test method is used to evaluate the...
Advertisement