NEN-EN-IEC 60794-3-12

Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 34
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a detailed specification. It presents the detailed requirements specific to duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO 11801 [1]1). The requirements of the family specification IEC 60794-3-10 are applicable to cables covered by this standard.

Document History

March 1, 2021
Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
This part of IEC 60794 is a detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO/IEC 11801-1. This...
July 1, 2013
Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
This part of IEC 60794 is a detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO/IEC 11801 and ISO/IEC...
NEN-EN-IEC 60794-3-12
May 1, 2006
Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
This part of IEC 60794 is a detailed specification. It presents the detailed requirements specific to duct and directly buried optical telecommunication cables for use in premises cabling to ensure...
Advertisement