NEN-EN-IEC 60947-6-2/A1
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 82 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Switches): | 29.120.40 |
Document History
July 1, 2023
Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.
March 1, 2023
Low-voltage switchgear and controlgear - Part 6- 2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
This document applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V AC...
NEN-EN-IEC 60947-6-2/A1
April 1, 2007
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.
July 1, 2003
Low-voltage switchgear and controlgear - Part 6-2: Multiple fuction equipment - Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1000 V a.c. or 1500 V d.c.
February 1, 1999
Low-voltage switchgear and controlgear - Part 6-2: Multiple fuction equipment - Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.
November 1, 1997
Low-voltage switchgear and controlgear - Part 6: Multiple fuction equipment - Section 2: Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.