NEN-EN-IEC 60598-2-21

Luminaires - Part 2-21: Particular requirements - Rope lights

active
Organization: NEN
Publication Date: 1 February 2015
Status: active
Page Count: 47
ICS Code (Luminaires): 29.140.40
scope:

NEN-EN-IEC 60598-2-21 specifies requirements for rope lights (sealed lighting chains) fitted with non-replaceable series- or parallel- or a combination of series/parallel-connected light sources for use either indoors or outdoors on supply voltages not exceeding 250 V. Rope lights provided with, fixed or detachable, extra attachments of different kinds, e.g. ornamental element in temporary decorative configurations due to festivals, celebrations, etc. or in two or three dimensional reproductions of persons or animals (real or imaginary) are considered to be covered by this standard.

Document History

January 1, 2017
Luminaires - Part 2-21: Particular requirements - Rope lights
A description is not available for this item.
NEN-EN-IEC 60598-2-21
February 1, 2015
Luminaires - Part 2-21: Particular requirements - Rope lights
NEN-EN-IEC 60598-2-21 specifies requirements for rope lights (sealed lighting chains) fitted with non-replaceable series- or parallel- or a combination of series/parallel-connected light sources for...
Advertisement