NEN-EN-IEC 60966-2-3

Radio frequency and coaxial cable assemblies - Part 2-3: Detail specification for flexible coaxial cable assemblies

inactive
Organization: NEN
Publication Date: 1 November 2003
Status: inactive
Page Count: 28
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

Relates to the subfamily of flexible coaxial cables and BNC connector assemblies. Gives subfamily requirements and severities to apply. Should be used together with IEC 60966-2-1 and IEC 60966-1.

Document History

September 1, 2009
Radio frequency and coaxial cable assemblies - Part 2-3: Detail specification for flexible coaxial cable assemblies - Frequency range 0 MHz to 1 000 MHz, IEC 61169-8 connectors
This part of IEC 60966 is a detail specification that applies to flexible coaxial cables described in IEC 60096-2. It relates to flexible coaxial cable assemblies using BNC connectors. This detail...
NEN-EN-IEC 60966-2-3
November 1, 2003
Radio frequency and coaxial cable assemblies - Part 2-3: Detail specification for flexible coaxial cable assemblies
Relates to the subfamily of flexible coaxial cables and BNC connector assemblies. Gives subfamily requirements and severities to apply. Should be used together with IEC 60966-2-1 and IEC 60966-1.
March 1, 1999
Radio frequency and coaxial assemblies - Part 2-3: Detail specification for flexible coaxial cable assemblies
This detail specification relates to the subfamily of flexible coaxial cables and BNC connector assemblies. Should be used together with IEC 60966-2-1 en IEC 60966-1.
Advertisement