NEN-EN-IEC 61189-2-721

Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 2-721: Test methods for materials for interconnection structures - Measurement of relative permittivity and loss tangent for copper clad laminate at microwave frequency using split post dielectric resonator

active, Most Current
Organization: NEN
Publication Date: 1 July 2015
Status: active
Page Count: 53
ICS Code (Printed circuits and boards): 31.180
scope:

NEN-EN- IEC 61189-2-721 outlines a way to determine the relative permittivity ( e r) and loss tangent (tanδ ) (also called dielectric constant (Dk) and dissipation factor (Df)) of copper clad laminates at microwave frequencies (from 1,1 GHz to 20 GHz) using a split post dielectric resonator (SPDR). This part of IEC 61189 is applicable to copper clad laminates and dielectric base materials.

Document History

NEN-EN-IEC 61189-2-721
July 1, 2015
Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 2-721: Test methods for materials for interconnection structures - Measurement of relative permittivity and loss tangent for copper clad laminate at microwave frequency using split post dielectric resonator
NEN-EN- IEC 61189-2-721 outlines a way to determine the relative permittivity ( e r) and loss tangent (tanδ ) (also called dielectric constant (Dk) and dissipation factor (Df)) of copper clad...
Advertisement