NEN-EN-IEC 61249-2-21
Materials for printed boards and other interconnecting structures - Part 2-21: Reinforced base materials, clad and unclad - Non-halogenated epoxide woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2004 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
Gives requirements for properties of non-halogenated epoxide woven E-glass reinforced laminated sheets of defined flammability, copper-clad in thicknesses 0,05 mm up to 3,2 mm. The flammability rating is achieved through the use of non-halogenated inorganic and/or organic compounds acting as fire retardants.
Document History
NEN-EN-IEC 61249-2-21
March 1, 2004
Materials for printed boards and other interconnecting structures - Part 2-21: Reinforced base materials, clad and unclad - Non-halogenated epoxide woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of non-halogenated epoxide woven E-glass reinforced laminated sheets of defined flammability, copper-clad in thicknesses 0,05 mm up to 3,2 mm. The flammability...