NEN-EN-IEC 60746-3

Expression of performance of electrochemical analyzers - Part 3: Electrolytic conductivity

active, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 30
ICS Code (Analytical chemistry): 71.040
ICS Code (Metrology and measurement in general): 17.020
scope:

Is intended: - to specify terminology, definitions and requirements for statements by manufacturers for analyzers, sensor units, and electronic units used for the determination of the electrolytic conductivity of aqueous solutions; - to establish performance tests for such analyzers, sensor units and electronic units; - to provide basic documents to support the applications of quality assurance standards ISO 9001, ISO 9002 and ISO 9003.

Document History

NEN-EN-IEC 60746-3
November 1, 2002
Expression of performance of electrochemical analyzers - Part 3: Electrolytic conductivity
Is intended: - to specify terminology, definitions and requirements for statements by manufacturers for analyzers, sensor units, and electronic units used for the determination of the electrolytic...

References

Advertisement