NEN-EN-IEC 60761-2

Equipment for continuous monitoring radioactivity in gaseous effluents - Part 2: Specific requirements for aerosols monitors including transuranic aerosols

active, Most Current
Organization: NEN
Publication Date: 1 December 2004
Status: active
Page Count: 62
ICS Code (Radiation protection): 13.280
scope:

Applicable to equipment intended for simultaneous, delayed or discrete sequential measurement of aerosols in gaseous effluents discharged into the environment. It is applicable to equipment designed to fulfill the following functions - the measurement of the volumetric activity (Bg/m³) of the aerosols in gaseous effluents and/or the released total activity of aerosols (Bq); - the actuation of an alarm signal when either a predetermined volumic acitivity or a predetermined total released activity of aerosols is exceeded.

Document History

NEN-EN-IEC 60761-2
December 1, 2004
Equipment for continuous monitoring radioactivity in gaseous effluents - Part 2: Specific requirements for aerosols monitors including transuranic aerosols
Applicable to equipment intended for simultaneous, delayed or discrete sequential measurement of aerosols in gaseous effluents discharged into the environment. It is applicable to equipment designed...

References

Advertisement