NEN-EN-IEC 60947-7-4

Low-voltage switchgear and controlgear - Part 7-4: Ancillary equipment - PCB terminal blocks for copper conductors

active, Most Current
Organization: NEN
Publication Date: 1 October 2013
Status: active
Page Count: 44
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This part of IEC 60947 specifies requirements for PCB terminal blocks primarily intended for industrial or similar use. Mounting and fixing on the printed circuit board is made by soldering, press-in or equivalent methods to provide electrical and mechanical connection between copper conductors and the printed circuit board. This standard applies to PCB terminal blocks intended to connect copper conductors, with or without special preparation, having a cross-section between 0,05 mm2 and 300 mm2 (AWG 30/600 kcmil), intended to be used in circuits of a rated voltage not exceeding 1000 V a.c. up to 1000 Hz or 1500 V d.c.

Document History

NEN-EN-IEC 60947-7-4
October 1, 2013
Low-voltage switchgear and controlgear - Part 7-4: Ancillary equipment - PCB terminal blocks for copper conductors
This part of IEC 60947 specifies requirements for PCB terminal blocks primarily intended for industrial or similar use. Mounting and fixing on the printed circuit board is made by soldering, press-in...
Advertisement