NEN-EN-IEC 61108-4
Maritime navagiation and radiocommunication equipment and systems - Global navigation satellite systems (GNSS) - Part 4: Shipborne DGPS and DGLONASS maritime radio beacon receiver equipment - Performance requirements, methods of testing and required test results
| Organization: | NEN |
| Publication Date: | 1 December 2004 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
This part of IEC 61108 specifies the minimum operational and performance requirements, methods of testing and required test results conforming to performance standards not inferior to those adopted by the IMO in resolution MSC.114(73). In addition, it takes account of IMO resolution A.694(17) and is associated with IEC 60945. When a requirement of this standard is different from IEC 60945, the requirement in this standard shall take precedence. This standard may be satisfied by equipment integral with GNSS equipment. This standard is applicable to HSC. All text of this standard, whose wording is identical to that in IMO resolution MSC.114(73) and ITU-R M.823 is printed in italics and the resolution (abbreviated to - 114 and M.823 respectively ) and paragraph numbers are indicated in brackets i.e. (114/3.3 or M.823/3.3 ).
Document History