NEN-EN-IEC 61784-2
Industrial communication networks - Profiles - Part 2: Additional fieldbus profiles for real-time networks based on ISO/IEC 8802-3
| Organization: | NEN |
| Publication Date: | 1 July 2008 |
| Status: | inactive |
| Page Count: | 204 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Data link layer): | 35.100.20 |
scope:
This part of IEC 61784 specifies - performance indicators supporting classification schemes for Real-Time Ethernet (RTE) requirements; - profiles and related network components based on ISO/IEC 8802-3, IEC 61158 series, and IEC 61784-1; - RTE solutions that are able to run in parallel with ISO/IEC 8802-3-based applications. These communication profiles are called Real-Time Ethernet communication profiles.
Document History