NEN-EN-IEC 62053-21/A1

Electricity metering equipment (a.c.) - Particular requirements - Part 21: Static meters for active energy (classes 1 and 2)

inactive
Organization: NEN
Publication Date: 1 February 2017
Status: inactive
Page Count: 21
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

August 1, 2021
Electricity metering equipment - Particular requirements - Part 21: Static meters for AC active energy (classes 0,5, 1 and 2)
A description is not available for this item.
May 1, 2021
Electricity metering equipment - Particular requirements - Part 21: Static meters for AC active energy (classes 0,5, 1 and 2)
This part of IEC 62053 applies only to static watt-hour meters of accuracy classes 0,5, 1 and 2 for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it...
Electricity metering equipment (a.c.) - Particular requirements - Part 21: Static meters for active energy (classes 1 and 2)
A description is not available for this item.
NEN-EN-IEC 62053-21/A1
February 1, 2017
Electricity metering equipment (a.c.) - Particular requirements - Part 21: Static meters for active energy (classes 1 and 2)
A description is not available for this item.
May 1, 2003
Electricity metering equipment (a.c.) - Particular requirements - Part 21: Static for active energy (classes 1 and 2)
Applies only to newly manufactured static watt-hour meters of accuracy classes 1 and 2, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies...

References

Advertisement