NEN-EN-IEC 62298-1
TeleWeb Application - Part 1: General description
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This part of IEC 62298 gives a general overview of the TeleWeb application that allows Webstyle text and graphics to be broadcast to, and displayed by, suitable decoders. TeleWeb services can be broadcast in a number of different ways, for example, VBI, DVB, DAB, etc., and to a variety of decoder types, for example, TVs, portable decoders, PCs, etc. These transmission protocols are described separately.
Document History