NEN-EN-IEC 62320-3

Maritime navigation and radiocommunication equipment and systems - Automatic identification systems (AIS) - Part 3: Repeater stations - Minimum operational and performance requirements - Methods of test and required test results

active, Most Current
Organization: NEN
Publication Date: 1 March 2015
Status: active
ICS Code (Navigation and control equipment): 47.020.70
scope:

NEN-EN-IEC 62320-3 specifies the minimum operational and performance requirements, methods of testing and required test results for AIS repeater stations, compatible with the performance standards adopted by IMO Res. MSC.74 (69), annex 3, Universal AIS. It incorporates the technical characteristics of non-shipborne, fixed station AIS equipment, included in Recommendation ITU-R M.1371 and IALA Recommendation A-124. Where applicable, it also takes into account the ITU Radio Regulations. This standard takes into account other associated IEC International Standards and existing national standards, as applicable. This standard is applicable for AIS repeater stations. It does not include specifications for the display of AIS data on shore.

Document History

NEN-EN-IEC 62320-3
March 1, 2015
Maritime navigation and radiocommunication equipment and systems - Automatic identification systems (AIS) - Part 3: Repeater stations - Minimum operational and performance requirements - Methods of test and required test results
NEN-EN-IEC 62320-3 specifies the minimum operational and performance requirements, methods of testing and required test results for AIS repeater stations, compatible with the performance standards...
Advertisement