NEN-EN-IEC 62343-1-3

Dynamic modules - Part 1-3: Performance standards - Dynamic gain tilt equalizer (non-connectorized)

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2013
Status: inactive
Page Count: 22
ICS Code (Other fibre optic equipment): 33.180.99
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 62343 contains the guideline minimum initialization test and measurement requirements and severities, for a dynamic gain tilt equalizer (DGTE). A DGTE is used in an optical amplifier, which operates in C-band and/or L-band, to control the output power of the amplifier to be nominally flat. The operating wavelength range of a DGTE is wider than or equal to 35 nm.

Document History

NEN-EN-IEC 62343-1-3
March 1, 2013
Dynamic modules - Part 1-3: Performance standards - Dynamic gain tilt equalizer (non-connectorized)
This part of IEC 62343 contains the guideline minimum initialization test and measurement requirements and severities, for a dynamic gain tilt equalizer (DGTE). A DGTE is used in an optical...
January 1, 2007
Dynamic modules - Part 1-3: Performance standards - Dynamic gain tilt equalizer with pigtails for use in controlled environments (Category C)
This standard contains the minimum initialization test and measurement requirements and severities which a dynamic gain tilt equalizer (DGTE) shall satisfy in order to be categorized as meeting the...

References

Advertisement