NEN-EN-IEC 62135-2
Resistance welding equipment - Part 2: Electromagnetic compatibility (EMC) requirements
| Organization: | NEN |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 63 |
| ICS Code (Welding, brazing and soldering): | 25.160 |
scope:
NEN-EN-IEC 62135-2 is applicable to equipment for resistance welding and allied processes which are connected to mains supplies with rated voltages up to 1 000 V a.c. r.m.s. This standard does not define safety requirements. Resistance welding equipment type tested in accordance with, and which has met the requirements of, this standard, is deemed to be in compliance for all applications. The frequency range covered is from 0 Hz to 400 GHz. This product EMC standard for resistance welding equipment takes precedence over all aspects of the generic standards and no additional EMC tests are required or necessary. Resistance welding equipment are classified as class A and class B equipment. This part of IEC 62135 specifies a) test methods to be used in conjunction with CISPR 11 to determine radiofrequency (RF) emission; b) relevant standards and test methods for harmonic current emission, voltage fluctuation and flicker. This part of IEC 62135 also defines immunity requirements and test methods for continuous and transient, conducted and radiated disturbances including electrostatic discharges.
Document History