NEN-EN-IEC 62453-315

Field device tool (FDT) interface specification - Part 315: Communication profile integration - IEC 61784 CPF 15

active
Organization: NEN
Publication Date: 1 November 2009
Status: active
Page Count: 66
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

Communication Profile Family 15 (commonly known as Modbus1) defines communication profiles based on IEC 61158-5-15 and IEC 61158-6-15. The basic profile CP 15/1 (Modbus TCP) is defined in IEC 61784-1. An additional communication profile (Modbus Serial Line) is defined in [2]. This part of the IEC 62453 provides information for integrating Modbus TCP® and Modbus Serial Line® protocol support into FDT based systems.

Document History

December 1, 2017
Field device tool (FDT) interface specification - Part 315: Communication profile integration - IEC 61784 CPF 15
A description is not available for this item.
NEN-EN-IEC 62453-315
November 1, 2009
Field device tool (FDT) interface specification - Part 315: Communication profile integration - IEC 61784 CPF 15
Communication Profile Family 15 (commonly known as Modbus1) defines communication profiles based on IEC 61158-5-15 and IEC 61158-6-15. The basic profile CP 15/1 (Modbus TCP) is defined in IEC...
Advertisement