NEN-EN-IEC 62670-2

Photovoltaic concentrators (CPV) - Performance testing - Part 2: Energy measurement

active, Most Current
Organization: NEN
Publication Date: 1 July 2015
Status: active
Page Count: 61
ICS Code (Solar energy engineering): 27.160
scope:

NEN-EN-IEC 62670-2 specifies the minimum requirements for determining the energy output and performance ratio for CPV modules, arrays, assemblies and power plants using an onsun, measurement based method. The purpose of this International Standard is to define testing methods, to establish a standard energy measurement for CPV modules, arrays, assemblies and power plants, and to specify the minimum reporting information.

Document History

NEN-EN-IEC 62670-2
July 1, 2015
Photovoltaic concentrators (CPV) - Performance testing - Part 2: Energy measurement
NEN-EN-IEC 62670-2 specifies the minimum requirements for determining the energy output and performance ratio for CPV modules, arrays, assemblies and power plants using an onsun, measurement based...
Advertisement