NEN-EN-IEC 62675

Secondary cells and batteries containing alkaline or other non-acid electrolytes - Sealed nickel-metal hydride prismatic rechargeable single cells

active, Most Current
Organization: NEN
Publication Date: 1 December 2014
Status: active
Page Count: 47
ICS Code (Other cells and batteries): 29.220.99
scope:

NEN-EN-IEC 62675 specifies marking, designation, dimensions, tests and requirements for sealed nickel-metal hydride prismatic secondary single cells. When there exists an IEC standard specifying test conditions and requirements for cells used in special applications and which is in conflict with this standard, the former takes precedence.

Document History

NEN-EN-IEC 62675
December 1, 2014
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Sealed nickel-metal hydride prismatic rechargeable single cells
NEN-EN-IEC 62675 specifies marking, designation, dimensions, tests and requirements for sealed nickel-metal hydride prismatic secondary single cells. When there exists an IEC standard specifying test...
Advertisement