NEN-EN-IEC 62714-1

Engineering data exchange format for use in industrial automation systems engineering - Part 1: Architecture and General Requirements

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 183
ICS Code (Languages used in information technology): 35.060
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

NEN-EN-IEC 62714-1 specifies general requirements and the architecture of AML for the modelling of engineering information which is exchanged between engineering tools for industrial automation and control systems. Its provisions apply to the export/import applications of related tools. This part of IEC 62714 does not define details of the data exchange procedure or implementation requirements for the import/export tools

Document History

NEN-EN-IEC 62714-1
November 1, 2014
Engineering data exchange format for use in industrial automation systems engineering - Part 1: Architecture and General Requirements
NEN-EN-IEC 62714-1 specifies general requirements and the architecture of AML for the modelling of engineering information which is exchanged between engineering tools for industrial automation and...
Advertisement